Caster Warehouse Inc. Steel (Cast Iron) Wheel W-6-STL-6825

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Steel (Cast Iron) Wheel - W-6-STL-6825 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-6-STL-6825
Steel (Cast Iron) Wheel W-6-STL-6825
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-STL-6825
Product Name Steel (Cast Iron) Wheel
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2785977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Omega Urethane Wheels - UO Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly; Omega
Maximum Load 1000 to 2000 lbs (454 to 907 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details