Made from premium cast iron or otherwise known as semi-steel
Made from premium cast iron or otherwise known as semi-steel
| Caster Warehouse Inc. | Caster Warehouse Inc. | |
|---|---|---|
| Product Category | Wheels | Wheels |
| Product Number | W-6-STL-6400 | W-6-STL-6400 |
| Product Name | Steel (Cast Iron) Wheel | Steel (Cast Iron) Wheel |
| Wheel Type | Metal | Metal |
| Maximum Load | 750 lbs (340 kg) | 750 lbs (340 kg) |
| Wheel Diameter | 6 inch (152 mm) | 6 inch (152 mm) |
| Wheel Width | 1.5 inch (38.1 mm) | 1.5 inch (38.1 mm) |