Caster Warehouse Inc. Solid Polyurethane Wheel W-6-SPU-6600

Description
Molded high performance liquid cast polyurethane
Description
Molded high performance liquid cast polyurethane

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel - W-6-SPU-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Solid Polyurethane Wheel
W-6-SPU-6600
Solid Polyurethane Wheel W-6-SPU-6600
Molded high performance liquid cast polyurethane

Molded high performance liquid cast polyurethane

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-SPU-6600
Product Name Solid Polyurethane Wheel
Wheel Type Solid Poly
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 325 lbs (147 kg)
View Details
Steel (Cast Iron) Wheel - W-2-STL-4000 - Caster Warehouse Inc.
Specs
Wheel Type Metal
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details