PJ Company LP SERIES: Low Profile Rubber Wheels 820LP6C

Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings
Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

Suppliers

Company
Product
Description
Supplier Links
LP SERIES: Low Profile Rubber Wheels - 820LP6C - PJ Company
Compton, CA, USA
LP SERIES: Low Profile Rubber Wheels
820LP6C
LP SERIES: Low Profile Rubber Wheels 820LP6C
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

CAPACITY: 600 - 700 LBS.
LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity.
Characteristics:
Temperature rage -40 to +160 degrees F
Durometer 65 (+/-5) Shore A
Zerk grease fitting in hub
Options:
For plastic thrust washers use "TW" suffix; ex. 620LP64TW
Metal retaining washers, metal thrust washers, or metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 820LP6C
Product Name LP SERIES: Low Profile Rubber Wheels
Maximum Load 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3337901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
RO SERIES: Nose Roller Wheels - 465RO - PJ Company
Specs
Maximum Load 40000 lbs (18141 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 6 inch (152 mm)
View Details
R-3688-A Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details