Caster Warehouse Inc. Round Tread Thermo Plastic Rubber W-6-RTP-6600-BB

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Round Tread Thermo Plastic Rubber - W-6-RTP-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Round Tread Thermo Plastic Rubber
W-6-RTP-6600-BB
Round Tread Thermo Plastic Rubber W-6-RTP-6600-BB
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-RTP-6600-BB
Product Name Round Tread Thermo Plastic Rubber
Wheel Type Rubber/Plastic; Half Round Tread
Maximum Load 410 lbs (186 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 4208955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 6174 lbs (2800 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 380 lbs (172 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details