Caster Warehouse Inc. Rubber on Cast Iron Wheel W-6-RCI-6600-BB

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-6-RCI-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-6-RCI-6600-BB
Rubber on Cast Iron Wheel W-6-RCI-6600-BB
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-RCI-6600-BB
Product Name Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW355 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 662 lbs (300 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details