Caster Warehouse Inc. Phenolic Wheel W-6-PHN-9400

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-6-PHN-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-6-PHN-9400
Phenolic Wheel W-6-PHN-9400
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site
Phenolic Wheel - W-6-PHN-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-6-PHN-9400
Phenolic Wheel W-6-PHN-9400
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site
Phenolic Wheel - W-6-PHN-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-6-PHN-9400
Phenolic Wheel W-6-PHN-9400
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-6-PHN-9400 W-6-PHN-9400 W-6-PHN-9400
Product Name Phenolic Wheel Phenolic Wheel Phenolic Wheel
Wheel Type Phenolic Phenolic Phenolic
Maximum Load 1600 lbs (726 kg) 1600 lbs (726 kg) 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm) 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Polyurethane on Polypropylene Core Wheels - XA Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Plastic; Half Round Tread (optional feature)
Maximum Load 300 to 1500 lbs (136 to 680 kg)
Wheel Diameter 3 to 10 inch (76.2 to 254 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details