Caster Warehouse Inc. Polyurethane on Cast Iron Wheel W-6-PCI-9400

Description
High quality polyurethane chemically bonded to painted cast iron core
Description
High quality polyurethane chemically bonded to painted cast iron core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Cast Iron Wheel - W-6-PCI-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-6-PCI-9400
Polyurethane on Cast Iron Wheel W-6-PCI-9400
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site
Polyurethane on Cast Iron Wheel - W-6-PCI-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-6-PCI-9400
Polyurethane on Cast Iron Wheel W-6-PCI-9400
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site
Polyurethane on Cast Iron Wheel - W-6-PCI-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-6-PCI-9400
Polyurethane on Cast Iron Wheel W-6-PCI-9400
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-6-PCI-9400 W-6-PCI-9400 W-6-PCI-9400
Product Name Polyurethane on Cast Iron Wheel Polyurethane on Cast Iron Wheel Polyurethane on Cast Iron Wheel
Wheel Type Poly/Metal Poly/Metal Poly/Metal
Maximum Load 1600 lbs (726 kg) 1600 lbs (726 kg) 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm) 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Polypropylene
Maximum Load 270 lbs (122 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Heat Resistant Phenolic Wheels - TR Series - Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
View Details