Caster Warehouse Inc. Polyurethane on Aluminum Wheel W-6-PAL-6600-DB

Description
Precision molded high quality polyurethane chemically bonded to aluminum
Description
Precision molded high quality polyurethane chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Aluminum Wheel - W-6-PAL-6600-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Aluminum Wheel
W-6-PAL-6600-DB
Polyurethane on Aluminum Wheel W-6-PAL-6600-DB
Precision molded high quality polyurethane chemically bonded to aluminum

Precision molded high quality polyurethane chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-PAL-6600-DB
Product Name Polyurethane on Aluminum Wheel
Wheel Type Poly/Metal
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
RETORT Polypropylene Wheels - RW Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 300 to 900 lbs (136 to 408 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details
Standard Crane Wheel - WCL-121 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.25 inch (57.15 mm)
View Details