Caster Warehouse Inc. Balloon Cushion Rubber on Aluminum Wheel W-6-GRND-66BB-5/8

Description
Extra thick, precision molded high grade rubber chemically bonded to alum.
Description
Extra thick, precision molded high grade rubber chemically bonded to alum.

Suppliers

Company
Product
Description
Supplier Links
Balloon Cushion Rubber on Aluminum Wheel - W-6-GRND-66BB-5/8 - Caster Warehouse Inc.
Lilburn, GA, USA
Balloon Cushion Rubber on Aluminum Wheel
W-6-GRND-66BB-5/8
Balloon Cushion Rubber on Aluminum Wheel W-6-GRND-66BB-5/8
Extra thick, precision molded high grade rubber chemically bonded to alum.

Extra thick, precision molded high grade rubber chemically bonded to alum.

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-GRND-66BB-5/8
Product Name Balloon Cushion Rubber on Aluminum Wheel
Wheel Type Half Round Tread; Balloon Cushion
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details
Soft Rubber Wheel - W-4-SR-3600 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 130 lbs (58.96 kg)
Wheel Diameter 4 inch (102 mm)
View Details