Made from premium ductile iron, extra heavy core provides superior strength
Made from premium ductile iron, extra heavy core provides superior strength
Made from premium ductile iron, extra heavy core provides superior strength
| Caster Warehouse Inc. | Caster Warehouse Inc. | Caster Warehouse Inc. | |
|---|---|---|---|
| Product Category | Wheels | Wheels | Wheels |
| Product Number | W-6-DVG-9400 | W-6-DVG-9400 | W-6-DVG-9400 |
| Product Name | Ductile V Groove Wheel | Ductile V Groove Wheel | Ductile V Groove Wheel |
| Wheel Type | Metal; V-grooved | Metal; V-grooved | Metal; V-grooved |
| Maximum Load | 3500 lbs (1587 kg) | 3500 lbs (1587 kg) | 3500 lbs (1587 kg) |
| Wheel Diameter | 6 inch (152 mm) | 6 inch (152 mm) | 6 inch (152 mm) |
| Wheel Width | 2.5 inch (63.5 mm) | 2.5 inch (63.5 mm) | 2.5 inch (63.5 mm) |