Caster Warehouse Inc. Ductile V Groove Wheel W-6-DVG-9100-DB

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile V Groove Wheel - W-6-DVG-9100-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile V Groove Wheel
W-6-DVG-9100-DB
Ductile V Groove Wheel W-6-DVG-9100-DB
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-DVG-9100-DB
Product Name Ductile V Groove Wheel
Wheel Type Metal; V-grooved
Maximum Load 1750 lbs (794 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details
POM Bearing Roller - BU Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 99.22 lbs (20 to 45 kg)
View Details