Caster Warehouse Inc. Ductile Steel Wheel W-6-DUC-9500

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile Steel Wheel - W-6-DUC-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-6-DUC-9500
Ductile Steel Wheel W-6-DUC-9500
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site
Ductile Steel Wheel - W-6-DUC-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-6-DUC-9500
Ductile Steel Wheel W-6-DUC-9500
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site
Ductile Steel Wheel - W-6-DUC-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-6-DUC-9500
Ductile Steel Wheel W-6-DUC-9500
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-DUC-9500
Product Name Ductile Steel Wheel
Wheel Type Metal
Maximum Load 4500 lbs (2041 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 8371237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 140 lbs (63.49 kg)
View Details