Made from high quality polyolefin, economical hard durometer wheel
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-5-XDP-5500-DBO |
| Product Name | Polyolefin Wheel |
| Wheel Type | Plastic |
| Maximum Load | 550 lbs (249 kg) |
| Wheel Diameter | 5 inch (127 mm) |
| Wheel Width | 1.5 inch (38.1 mm) |