Caster Warehouse Inc. Thermo Plastic Rubber W-5-TRPK-5200

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-5-TRPK-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-5-TRPK-5200
Thermo Plastic Rubber W-5-TRPK-5200
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-TRPK-5200
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
VM Ductile V-Groove Wheels - VM Ductile V-Groove Wheels - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 3500 to 6000 lbs (1587 to 2721 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details