Caster Warehouse Inc. Steel (Cast Iron) Wheel W-5-STL-6600-DBO

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Steel (Cast Iron) Wheel - W-5-STL-6600-DBO - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-5-STL-6600-DBO
Steel (Cast Iron) Wheel W-5-STL-6600-DBO
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-STL-6600-DBO
Product Name Steel (Cast Iron) Wheel
Wheel Type Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 6949049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BW250-4 20/88 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 8.66 inch (220 mm)
View Details