Caster Warehouse Inc. Solid Polyurethane w/ Steel Insert Wheel W-5-SPUP-6600

Description
Precision molded high quality gray rubber chemically bonded to aluminum
Description
Precision molded high quality gray rubber chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane w/ Steel Insert Wheel - W-5-SPUP-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Solid Polyurethane w/ Steel Insert Wheel
W-5-SPUP-6600
Solid Polyurethane w/ Steel Insert Wheel W-5-SPUP-6600
Precision molded high quality gray rubber chemically bonded to aluminum

Precision molded high quality gray rubber chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-SPUP-6600
Product Name Solid Polyurethane w/ Steel Insert Wheel
Wheel Type Rubber/Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Polyurethane Wheels on Cast Iron Core - PI Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 700 to 3500 lbs (317 to 1587 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details