Faultless Caster Dyna-Tred PU Wheel 99-8x2

Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals
Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred PU Wheel
99-8x2
Dyna-Tred PU Wheel 99-8x2
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Will not dent, mar, fade, or stain, protects floors and resists chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 99-8x2
Product Name Dyna-Tred PU Wheel
Wheel Type Poly/Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Faultless Caster
Specs
Wheel Type Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Heat Resistant Phenolic Wheels - TR Series - Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
View Details