Caster Warehouse Inc. Rubber on Cast Iron Wheel W-5-RCI-6400

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-5-RCI-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-5-RCI-6400
Rubber on Cast Iron Wheel W-5-RCI-6400
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site
Rubber on Cast Iron Wheel - W-5-RCI-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-5-RCI-6400
Rubber on Cast Iron Wheel W-5-RCI-6400
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number W-5-RCI-6400 W-5-RCI-6400
Product Name Rubber on Cast Iron Wheel Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal Rubber/Metal
Maximum Load 345 lbs (156 kg) 345 lbs (156 kg)
Wheel Diameter 5 inch (127 mm) 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 400223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details