Caster Warehouse Inc. Rubber on Aluminum Wheel W-5-RAL-6600

Description
Precision molded high quality gray rubber chemically bonded to aluminum
Description
Precision molded high quality gray rubber chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Rubber on Aluminum Wheel - W-5-RAL-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Aluminum Wheel
W-5-RAL-6600
Rubber on Aluminum Wheel W-5-RAL-6600
Precision molded high quality gray rubber chemically bonded to aluminum

Precision molded high quality gray rubber chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-RAL-6600
Product Name Rubber on Aluminum Wheel
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Cast Iron V-Groove Wheels - VG/VL Series - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 800 to 4000 lbs (363 to 1814 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details