Caster Warehouse Inc. Polyurethane on Polyolefin Wheel W-5-PPPK-5200

Description
High quality polyurethane mechanically locked to a durable polyolefin core
Description
High quality polyurethane mechanically locked to a durable polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - W-5-PPPK-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Polyolefin Wheel
W-5-PPPK-5200
Polyurethane on Polyolefin Wheel W-5-PPPK-5200
High quality polyurethane mechanically locked to a durable polyolefin core

High quality polyurethane mechanically locked to a durable polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-PPPK-5200
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details