Caster Warehouse Inc. Polyolefin Wheel W-4-XDP-6400

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-4-XDP-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-4-XDP-6400
Polyolefin Wheel W-4-XDP-6400
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site
Polyolefin Wheel - W-4-XDP-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-4-XDP-6400
Polyolefin Wheel W-4-XDP-6400
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number W-4-XDP-6400 W-4-XDP-6400
Product Name Polyolefin Wheel Polyolefin Wheel
Wheel Type Plastic Plastic
Maximum Load 500 lbs (227 kg) 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm) 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Wheel 4D/BPVC 1/4 Red - ATB0090 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.25 inch (108 mm)
View Details