Caster Warehouse Inc. V Groove W-4-VG-6600-DBO

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number W-4-VG-6600-DBO W-4-VG-6600-DBO
Product Name V Groove V Groove
Wheel Type Metal; V-grooved Metal; V-grooved
Maximum Load 600 lbs (272 kg) 1000 lbs (454 kg)
Wheel Diameter 4 inch (102 mm) 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2391423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWB500-8 35/75 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 18.11 inch (460 mm)
Wheel Width 5.31 inch (135 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details