Caster Warehouse Inc. Thermo Plastic Rubber W-4-TRP-5200

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-4-TRP-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-4-TRP-5200
Thermo Plastic Rubber W-4-TRP-5200
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-TRP-5200
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Rubber on Aluminum Wheel - W-4-RAL-6600 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
View Details