Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00008.939.3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00008.939.3
Polyurethane Tread & Molded Nylon Wheel 5.00008.939.3

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00008.939.3
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Extreme Duty Polyurethane on Steel Wheel - W-12-EPS-9400-T - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 12 inch (305 mm)
View Details