PJ Company BC SERIES: Balloon Cushion Wheels 824BC7KF

Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub
Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Suppliers

Company
Product
Description
Supplier Links
BC SERIES: Balloon Cushion Wheels - 824BC7KF - PJ Company
Compton, CA, USA
BC SERIES: Balloon Cushion Wheels
824BC7KF
BC SERIES: Balloon Cushion Wheels 824BC7KF
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

CAPACITY: 350 - 450 LBS.
The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation.
Characteristics:
Temperature range -45° to +160° F
Durometer 65 (&plusm;) Shore A
Solid aluminum hub
Black or grey treadOptions:
Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 824BC7KF
Product Name BC SERIES: Balloon Cushion Wheels
Maximum Load 450 lbs (204 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 8371243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
HR SERIES: Hard Rubber Wheels - 820HR60 - PJ Company
Specs
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 300 lbs (136 kg)
View Details