CASCO Casco 2030100057 Universal Coolant Level Sensor 2030100057

Description
The Casco AC Fluid Level Sensor is engineered to detect the presence of conductive fluids such as engine coolants. Conventional conductivity based DC fluid level sensors experience reduced operating life due to probe degradation via electrolysis. In addition, new brass housing and sealing concepts allow the sensor to be reliable even in the harshest environmental conditions. Casco 2030100057 Universal Coolant Level Sensor Category: Temperature Switches Manufacturer: Casco Applications: Heavy truck, passenger vehicle, construction, marine, industrial Compatible with ethylene glycol and extended life coolants Discrete outputs reduce interface development time Standard 1/4"-18 NPT mounting thread size Can be mounted in any orientation in plastic or metal reservoirs Operating Temperature: -40°F (-40°C) - 257°F (125°C) Operating Pressure: 20 Max. PSI 1.2 + 0.25VDC in fluid (output) 3.75 - 4.0VDC in air (output) Supply Voltage: 4.75-5.25VDC max. 12.5mA (input) Ingress Protection: IP67 Mating connector: 38204
Request a Quote
Description
The Casco AC Fluid Level Sensor is engineered to detect the presence of conductive fluids such as engine coolants. Conventional conductivity based DC fluid level sensors experience reduced operating life due to probe degradation via electrolysis. In addition, new brass housing and sealing concepts allow the sensor to be reliable even in the harshest environmental conditions. Casco 2030100057 Universal Coolant Level Sensor Category: Temperature Switches Manufacturer: Casco Applications: Heavy truck, passenger vehicle, construction, marine, industrial Compatible with ethylene glycol and extended life coolants Discrete outputs reduce interface development time Standard 1/4"-18 NPT mounting thread size Can be mounted in any orientation in plastic or metal reservoirs Operating Temperature: -40°F (-40°C) - 257°F (125°C) Operating Pressure: 20 Max. PSI 1.2 + 0.25VDC in fluid (output) 3.75 - 4.0VDC in air (output) Supply Voltage: 4.75-5.25VDC max. 12.5mA (input) Ingress Protection: IP67 Mating connector: 38204
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Casco 2030100057 Universal Coolant Level Sensor - 76331 - Waytek, Inc.
Chanhassen, MN, United States
Casco 2030100057 Universal Coolant Level Sensor
76331
Casco 2030100057 Universal Coolant Level Sensor 76331
The Casco AC Fluid Level Sensor is engineered to detect the presence of conductive fluids such as engine coolants. Conventional conductivity based DC fluid level sensors experience reduced operating life due to probe degradation via electrolysis. In addition, new brass housing and sealing concepts allow the sensor to be reliable even in the harshest environmental conditions. Casco 2030100057 Universal Coolant Level Sensor Category: Temperature Switches Manufacturer: Casco Applications: Heavy truck, passenger vehicle, construction, marine, industrial Compatible with ethylene glycol and extended life coolants Discrete outputs reduce interface development time Standard 1/4"-18 NPT mounting thread size Can be mounted in any orientation in plastic or metal reservoirs Operating Temperature: -40°F (-40°C) - 257°F (125°C) Operating Pressure: 20 Max. PSI 1.2 + 0.25VDC in fluid (output) 3.75 - 4.0VDC in air (output) Supply Voltage: 4.75-5.25VDC max. 12.5mA (input) Ingress Protection: IP67 Mating connector: 38204

The Casco AC Fluid Level Sensor is engineered to detect the presence of conductive fluids such as engine coolants. Conventional conductivity based DC fluid level sensors experience reduced operating life due to probe degradation via electrolysis. In addition, new brass housing and sealing concepts allow the sensor to be reliable even in the harshest environmental conditions.

  • Casco 2030100057 Universal Coolant Level Sensor
  • Category: Temperature Switches
  • Manufacturer: Casco
  • Applications: Heavy truck, passenger vehicle, construction, marine, industrial
  • Compatible with ethylene glycol and extended life coolants
  • Discrete outputs reduce interface development time
  • Standard 1/4"-18 NPT mounting thread size
  • Can be mounted in any orientation in plastic or metal reservoirs
  • Operating Temperature: -40°F (-40°C) - 257°F (125°C)
  • Operating Pressure: 20 Max. PSI 1.2 + 0.25VDC in fluid (output)
  • 3.75 - 4.0VDC in air (output)
  • Supply Voltage: 4.75-5.25VDC max. 12.5mA (input)
  • Ingress Protection: IP67
  • Mating connector: 38204
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Level Sensors
Product Number 76331
Product Name Casco 2030100057 Universal Coolant Level Sensor
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details