Carter Manufacturing Company, Inc. Stud Track Roller 1292164

Description
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller
Description
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller

Suppliers

Company
Product
Description
Supplier Links
Stud Track Roller - 1292164 - Reid Supply
Norton Shores, MI, United States
Stud Track Roller
1292164
Stud Track Roller 1292164
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles.


. Stud Track Roller

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drive Rollers and Idler Rollers
Product Number 1292164
Product Name Stud Track Roller
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Covers -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
12mm Outside Dia. Low Cost Idlers, Mounted on Sintered Bearings - S7AYPAM32120512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.26 inch (32 mm)
View Details
Flat Plastic Guide Roller - SUS-F-P-G - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.1969 to 0.3543 inch (5 to 9 mm)
View Details
Dynamic Conveyor Corporation
Specs
Application Conveyor
Type Motorized Roller
Length/Width 18 to 36 inch (457 to 914 mm)
View Details