A 7Z 8MURBB2810 is a 28 mm outside diameter ground urethane idler roller with a 10 mm bore and a double-shielded stainless steel bearing, featuring a 7 mm face width. The roller uses 60 durometer urethane and is designed for applications requiring precise rotation with low friction. The component is mounted with a bore sized to fit a 10 mm shaft.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7Z 8MURBB2810 |
| Product Name | 28mm Outside Dia. Ground Urethane Idler Roller, With 10mm Bore Stainless Steel Ball Bearing |
| Application | Conveyor |