FUTEK Advanced Sensor Technology, Inc. XAC110 Load Plate MCP01161

Description
Load Plate, M3x0.5 Thread, Aluminum Material, Max Load 5 lb
Description
Load Plate, M3x0.5 Thread, Aluminum Material, Max Load 5 lb

Suppliers

Company
Product
Description
Supplier Links
XAC110 Load Plate MCP01161
Load Plate, M3x0.5 Thread, Aluminum Material, Max Load 5 lb

Load Plate, M3x0.5 Thread, Aluminum Material, Max Load 5 lb

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Tooling Plates and Columns
Product Number MCP01161
Product Name XAC110 Load Plate
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Quick-Loc™ 52mm Square Receivers - QL2-100115 - Jergens, Inc.
Specs
Weight 5.51 lbs (2.5 kg)
Shape Square
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FUTEK Advanced Sensor Technology, Inc.
Specs
Plate / Block Type Base Plate
Material Stainless Steel
View Details