Carling Technologies, Inc. Rocker Switches W14D20001-AZZ00-000

Description
Rocker Switch SPDT 10A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 10A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1321-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1321-ND
Rocker Switches 432-1321-ND
Rocker Switch SPDT 10A (DC) Panel Mount, Snap-In

Rocker Switch SPDT 10A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
W14D20001-AZZ00-000
Switches - Rocker Switches W14D20001-AZZ00-000
SWITCH ROCKER SPDT 10A 12V

SWITCH ROCKER SPDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 432-1321-ND W14D20001-AZZ00-000
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.110\" (2.8mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

A8A Rocker Switch - A8A-223 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Rocker Switches - 9143563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick Connect / Blade; Straight PC Pins; Blade
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details