Carling Technologies, Inc. Carling Technologies VVCZB00-000 Contura III Switch Actuator, Plastic, Black, No Lens VVCZB00-000

Description
Carling Technologies VVCZB00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Unlit Color: Black Material: Soft Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
Request a Quote Datasheet
Description
Carling Technologies VVCZB00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Unlit Color: Black Material: Soft Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies VVCZB00-000 Contura III Switch Actuator, Plastic, Black, No Lens - 44430 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies VVCZB00-000 Contura III Switch Actuator, Plastic, Black, No Lens
44430
Carling Technologies VVCZB00-000 Contura III Switch Actuator, Plastic, Black, No Lens 44430
Carling Technologies VVCZB00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Unlit Color: Black Material: Soft Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
  • Carling Technologies VVCZB00-000 Contura III Switch Actuator
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Actuator
  • Illumination: Unlit
  • Color: Black
  • Material: Soft
  • Fits the Contura switch bodies
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
  • Constructed of thermoplastic polycarbonate
  • Offered with either a hard nylon overlay or a soft-touch elastomer overlay
  • Incorporates three rows of bars on the top and bottom of the rocker
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 44430
Product Name Carling Technologies VVCZB00-000 Contura III Switch Actuator, Plastic, Black, No Lens
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1571986-8 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Printed Circuit
View Details
4 suppliers
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details