TE Connectivity Rocker Switches 1571986-8

Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 10.62 x 17.96 MM  [.418 x .707 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage Range (VAC) : 250 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 10.62 x 17.96 MM  [.418 x .707 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage Range (VAC) : 250 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571986-8 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571986-8
Rocker Switches 1571986-8
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 10.62 x 17.96 MM  [.418 x .707 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage Range (VAC) : 250 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On
  • Panel Cutout Size : 10.62 x 17.96 MM  [.418 x .707 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 2
  • Operating Voltage Range (VAC) : 250
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Board Mount

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Printed Circuit
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 450-1517-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1517-ND
Rocker Switches 450-1517-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle

Buy Now Datasheet
Rocker & Toggle Switches - 1571986-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571986-8
Rocker & Toggle Switches 1571986-8
SGL POLE,ROCKER

SGL POLE,ROCKER

Buy Now
Switches - Rocker Switches - 1571986-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1571986-8
Switches - Rocker Switches 1571986-8
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1571986-8 450-1517-ND 1571986-8 1571986-8
Product Name Rocker Switches Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Printed Circuit Straight PC Pins PC Pin
Standards / Compliances RoHS
Current Rating 2 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1825420-2 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Terminal Type Wire Lugs
View Details
Rocker Switches - 450-2010-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Rocker Switches - A120696-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications SP3T
View Details
2 suppliers