Carling Technologies, Inc. Switches - Rocker Switches TIGM6B-6S-BL-NBL

Description
SWITCH ROCKER
Datasheet
Description
SWITCH ROCKER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches TIGM6B-6S-BL-NBL
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch, Rocker, Dpdt, 6A, 250V, Black; Illumination Carling Technologies - 93B3953 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 6A, 250V, Black; Illumination Carling Technologies
93B3953
Switch, Rocker, Dpdt, 6A, 250V, Black; Illumination Carling Technologies 93B3953
SWITCH, ROCKER, DPDT, 6A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-Off-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 6A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-Off-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number TIGM6B-6S-BL-NBL 93B3953
Product Name Switches - Rocker Switches Switch, Rocker, Dpdt, 6A, 250V, Black; Illumination Carling Technologies
Rocker Actuator Concave (Curved) Rocker
Switch Function Momentary
Maintained Contact Switch Function ON/OFF Three Position (Center OFF)
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1310 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
2 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details