The Tippette Series is a traditionally styled rocker switch available in double-pole configurations for general purpose applications, with options for sealed or unsealed versions. The TIGK71-6S-BL-NBL variant features a curved/smooth face actuator (6S style), black actuator color, and a nylon black snap-in bracket. It has a contact rating of 10 amps at 250 VAC or 15 amps at 125 VAC, and supports 15 amps at 12-30 VDC. The switch has a mechanical endurance of 100,000 cycles minimum, with a phenolic base rated to 150°C and a nylon 66 rocker/bracket rated to 105°C. Terminals are 1/4" (6.3 mm) quick connect. Panel mounting requires a cutout with a minimum thickness of 0.040" and maximum of 0.250". The bracket style NBL is compatible with 6S actuators and is not available with WBL or MBL brackets.
TI-SERIES TIPPETTE ROCKER SWITCH, DOUBLE POLE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22C8399 |
| Product Name | Ti-Series Tippette Rocker Switch, Double Pole Rohs Compliant Carling Technologies |
| Approvals | RoHS |