SWITCH, ROCKER, DPST, 10A, 250V, BLACK; Switch Operation:On-Off-On;
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 98H3620 | TGCO401-TB-B |
| Product Name | Switch, Rocker, Dpst, 10A, 250V, Black; Switch Operation Carling Technologies | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Standard V) |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| AC Voltage Rating | 125 volts | 125 volts |
| Momentary Contact Switch Function | On-Off |