TE Connectivity Rocker Switches 1571083-2

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 13 x 19.2 MM  [.514 x .754 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 13 x 19.2 MM  [.514 x .754 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571083-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571083-2
Rocker Switches 1571083-2
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 13 x 19.2 MM  [.514 x .754 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • LED Color : Red
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off
  • Panel Cutout Size : 13 x 19.2 MM  [.514 x .754 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver
  • Terminal Tab Width : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 16
  • Operating Voltage Range (VAC) : 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE
  • Compatible With Approved Standards Products : UL E46765

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : LED

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : High Power Rocker Switch
Buy Now Datasheet
Rocker & Toggle Switches - 1571083-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571083-2
Rocker & Toggle Switches 1571083-2
POWER ROCKER

POWER ROCKER

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 1571083-2 1571083-2
Product Name Rocker Switches Rocker & Toggle Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1152-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
3 suppliers
Rocker Switches - A120384-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
View Details
2 suppliers
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Rocker Switches - 1825421-3 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On)
View Details
2 suppliers