Carling Technologies, Inc. Rocker Switches RA911-VB-B-0-V

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-RA911-VB-B-0-V-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-RA911-VB-B-0-V-ND
Rocker Switches 432-RA911-VB-B-0-V-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RA911-VB-B-0-V
Switches - Rocker Switches RA911-VB-B-0-V
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch,Rocker,CURVETTE,SPST,ON-N0NE-OFF,VISI-Rocker - 70131589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Rocker,CURVETTE,SPST,ON-N0NE-OFF,VISI-Rocker
70131589
Switch,Rocker,CURVETTE,SPST,ON-N0NE-OFF,VISI-Rocker 70131589
SPST Contact Form, R-Series Rocker Switches Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique Visi-Rocker two-color molded curved rocker for low cost “ON” indication. The R-Series Curvette single pole miniature snap-in rocker switches are available with momentary, rocker, paddle & Visi-Rocker type actuators. These aesthetically pleasing switches are compatible with a range of standard panel cutouts.

SPST Contact Form, R-Series Rocker Switches
Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique Visi-Rocker two-color molded curved rocker for low cost “ON” indication.
The R-Series Curvette single pole miniature snap-in rocker switches are available with momentary, rocker, paddle & Visi-Rocker type actuators. These aesthetically pleasing switches are compatible with a range of standard panel cutouts.

Supplier's Site
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies - 73K1302 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies
73K1302
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies 73K1302
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 432-RA911-VB-B-0-V-ND RA911-VB-B-0-V 70131589 73K1302
Product Name Rocker Switches Switches - Rocker Switches Switch,Rocker,CURVETTE,SPST,ON-N0NE-OFF,VISI-Rocker Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8L Miniature Rocker Switch - A8L-11-13N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Process Sealed Subminiature Rocker - A18KP - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details