TE Connectivity Circuit Breakers 3-1393250-4

Description
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3-1393250-4 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
3-1393250-4
Circuit Breakers 3-1393250-4
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : Black
  • Bezel Color : Black

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1

Contact Features


  • Trip Time at 200% (SEC) : 2.2 - 15

Dimensions


  • Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Interrupt Capacity : 1000A @ 250VAC/32VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 32

Identification Marking


  • Stamped Marking Type : White Rate Marking

Mechanical Attachment


  • Mounting Bushing : None
  • Mounting Options : Snap-In Panel Mount

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Style : Fuse Holder Type
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 3-1393250-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393250-4
Circuit Breakers 3-1393250-4
CB-W28

CB-W28

Buy Now
Circuit Breakers - 3-1393250-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393250-4
Circuit Breakers 3-1393250-4
W28

W28

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
3-1393250-4
Circuit Breakers 3-1393250-4
Circuit Breakers

Circuit Breakers

Buy Now
Thermal Breakers - 2408956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408956
Thermal Breakers 2408956
TE Connectivity 3-1393250-4

TE Connectivity 3-1393250-4

Supplier's Site
Thermal Breakers - 2408957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408957
Thermal Breakers 2408957
TE Connectivity 3-1393250-4

TE Connectivity 3-1393250-4

Supplier's Site
Circuit Breaker Device - 3-1393250-4 - Richardson RFPD
Downers Grove, IL, United States
Circuit Breaker Device
3-1393250-4
Circuit Breaker Device 3-1393250-4
Thermal Circuit Breakers

Thermal Circuit Breakers

Supplier's Site
Circuit Breaker, 3A; Product Range Potter&brumfield Te Connectivity - 98K3339 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3A; Product Range Potter&brumfield Te Connectivity
98K3339
Circuit Breaker, 3A; Product Range Potter&brumfield Te Connectivity 98K3339
CIRCUIT BREAKER, 3A; Product Range:W28 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating V DC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, VDE; RoHS Compliant: Yes

CIRCUIT BREAKER, 3A; Product Range:W28 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating V DC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, VDE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Richardson RFPD Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3-1393250-4 3-1393250-4 2408956 3-1393250-4 98K3339
Product Name Circuit Breakers Circuit Breakers Thermal Breakers Circuit Breaker Device Circuit Breaker, 3A; Product Range Potter&brumfield Te Connectivity
Rated Current 3 amps 3 amps 3 amps 3 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal Thermal; Thermal Thermal
Manual Actuator Type Other; (Push to Reset)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393248-5 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breakers - 8-1393253-6 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 2-1423057-2 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details