SCHURTER Inc Thermal Breakers 4404.0001

Description
Schurter 4404.0001
Request a Quote Datasheet
Description
Schurter 4404.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 5393694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
5393694
Thermal Breakers 5393694
Schurter 4404.0001

Schurter 4404.0001

Supplier's Site
Thermal Breakers - 1737865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
1737865
Thermal Breakers 1737865
Schurter 4404.0001

Schurter 4404.0001

Supplier's Site
Circuit Breakers - 486-2316-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2316-ND
Circuit Breakers 486-2316-ND
Circuit Breaker Thermal 4A 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 4A 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 240V/48V, 4A; Product Range Schurter - 72J5837 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 240V/48V, 4A; Product Range Schurter
72J5837
Circuit Breaker, Thermal, 240V/48V, 4A; Product Range Schurter 72J5837
CIRCUIT BREAKER, THERMAL, 240V/48V, 4A; Product Range:T9-611 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 240V/48V, 4A; Product Range:T9-611 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 4A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm - 70160073 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 4A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm
70160073
Circuit Breaker;Therm;Push;Cur-Rtg 4A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm 70160073
Circuit Breaker;Therm;Push;C ur-Rtg 4A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm

Circuit Breaker;Therm;Push;Cur-Rtg 4A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm

Supplier's Site
CIR BRKR THRM 4A 240VAC 48VDC - 685-4404.0001 - Utmel Electronic Limited
Hong Kong, China
CIR BRKR THRM 4A 240VAC 48VDC
685-4404.0001
CIR BRKR THRM 4A 240VAC 48VDC 685-4404.0001
CIR BRKR THRM 4A 240VAC 48VDC

CIR BRKR THRM 4A 240VAC 48VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5393694 486-2316-ND 72J5837 70160073 685-4404.0001
Product Name Thermal Breakers Circuit Breakers Circuit Breaker, Thermal, 240V/48V, 4A; Product Range Schurter Circuit Breaker;Therm;Push;Cur-Rtg 4A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm CIR BRKR THRM 4A 240VAC 48VDC
Rated Current 16 amps 4 amps 4 amps 4 amps 4 amps
Number of Poles 1 1 1
Trip System Type Thermal Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-2486200-9 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-1-1-61F-4-8-8-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-4848-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details