TE Connectivity Circuit Breakers 4-1393247-3

Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 50 Interrupt Capacity : 1000A @ 50VDC or 240VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle, Push-Pull Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 50 Interrupt Capacity : 1000A @ 50VDC or 240VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle, Push-Pull Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4-1393247-3 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
4-1393247-3
Circuit Breakers 4-1393247-3
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 50 Interrupt Capacity : 1000A @ 50VDC or 240VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle, Push-Pull Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other

Body Features


  • Actuator Color : Silver

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .47 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Current Rating (AMP) : 50
  • Interrupt Capacity : 1000A @ 50VDC or 240VAC
  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Two Hex Nuts/Lockwasher

Product Type Features


  • Actuator Type : Toggle, Push-Pull
  • Circuit Breaker Style : Toggle
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 8-32 Screws 90° to Each Other
Buy Now Datasheet
Circuit Breakers - 4-1393247-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1393247-3
Circuit Breakers 4-1393247-3
CB-W23, W31

CB-W23, W31

Buy Now
Circuit Breakers - 4-1393247-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1393247-3
Circuit Breakers 4-1393247-3
W23/W31

W23/W31

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
4-1393247-3
Circuit Breakers 4-1393247-3
Circuit Breakers

Circuit Breakers

Buy Now
Thermal Circuit Breaker; Product Range Potter&brumfield Te Connectivity - 45Y9043 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker; Product Range Potter&brumfield Te Connectivity
45Y9043
Thermal Circuit Breaker; Product Range Potter&brumfield Te Connectivity 45Y9043
THERMAL CIRCUIT BREAKER; Product Range:W31 Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER; Product Range:W31 Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4-1393247-3 4-1393247-3 45Y9043
Product Name Circuit Breakers Circuit Breakers Thermal Circuit Breaker; Product Range Potter&brumfield Te Connectivity
Rated Current 50 amps 50 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393250-0 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1393249-9 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
5 suppliers
Circuit Breakers - 2-1393254-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details