SCHURTER Inc Circuit Breakers 3-101-228

Description
Circuit Breaker Thermal 4A 240V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet
Description
Circuit Breaker Thermal 4A 240V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3318-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3318-ND
Circuit Breakers 486-3318-ND
Circuit Breaker Thermal 4A 240V AC 48V DC Push to Reset Through Hole

Circuit Breaker Thermal 4A 240V AC 48V DC Push to Reset Through Hole

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 4A; Product Range Schurter - 05AC7380 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 4A; Product Range Schurter
05AC7380
Thermal Circuit Breaker, 1 Pole, 4A; Product Range Schurter 05AC7380
THERMAL CIRCUIT BREAKER, 1 POLE, 4A; Product Range:T9-817 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 4A; Product Range:T9-817 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-3318-ND 05AC7380
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 4A; Product Range Schurter
Rated Current 4 amps 4 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 203-2-1-64-502-4-1-13-ND - DigiKey
Specs
Rated Current 5 amps
Features Trip Indicator
Mounting Style Plug-in
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - T11-211R-0.1-ND - DigiKey
Specs
Rated Current 0.1000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details