The 1BU4R is a single-pole, DIN rail-mounted supplementary circuit protector with thermal-magnetic trip characteristics, rated for 480Y/277V AC at 50/60 Hz and a 10kA short circuit withstand rating. It has a 17.5mm width per pole, a positive trip indicator (red for on, green for off), and supports copper wire terminations from 18 to 16 AWG with a torque of 25 lb-in (2.8 Nm). It complies with UL1077 as a recognized supplementary protector and operates within a temperature range of -25°C to 60°C. The device has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Features:
UL1077 Recognized Supplementary Protector
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1BU4R | 1BU4R | 70075601 |
| Product Name | Single Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 4A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated Current | 4 amps | 4 amps | 4 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | |
| Features | Trip Indicator |