SCHURTER Inc Thermal Breakers 3-128-216

Description
Schurter 3-128-216 Circuit Breaker
Request a Quote Datasheet
Description
Schurter 3-128-216 Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 2215606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215606
Thermal Breakers 2215606
Schurter 3-128-216 Circuit Breaker

Schurter 3-128-216 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215607
Thermal Breakers 2215607
Schurter 3-128-216 Circuit Breaker

Schurter 3-128-216 Circuit Breaker

Supplier's Site
Circuit Breakers - 486-3-128-216-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-216-ND
Circuit Breakers 486-3-128-216-ND
Circuit Breaker Thermal 20A 277V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 20A 277V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Ckt Breaker, 20A, 2P, Panel; Product Range Schurter - 31AJ4277 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 20A, 2P, Panel; Product Range Schurter
31AJ4277
Thermal Ckt Breaker, 20A, 2P, Panel; Product Range Schurter 31AJ4277
THERMAL CKT BREAKER, 20A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 20A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2215606 486-3-128-216-ND 31AJ4277
Product Name Thermal Breakers Circuit Breakers Thermal Ckt Breaker, 20A, 2P, Panel; Product Range Schurter
Rated Current 20 amps 20 amps 20 amps
Number of Poles 2 2
Terminal Type Snap-In
Trip System Type Thermal
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU50L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-2-1-53F-2-9-60-H-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details