Altech Corp. Miniature Molded One Pole AC Case Circuit Breakers 1DU32L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded One Pole AC Case Circuit Breakers - 1DU32L - Altech Corp.
Flemington, NJ, USA
Miniature Molded One Pole AC Case Circuit Breakers
1DU32L
Miniature Molded One Pole AC Case Circuit Breakers 1DU32L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1DU32L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1DU32L
Circuit Breakers & Accessories 1DU32L
1DU32L, 32A MCB, D CHAR

1DU32L, 32A MCB, D CHAR

Buy Now
ALTH Miniature - 1DU32L - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1DU32L
ALTH Miniature 1DU32L
Circuit Breaker, 1-P, 32A/277V, D,

Circuit Breaker, 1-P, 32A/277V, D,

Supplier's Site
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 32A;DIN Rail;1 Pole;Screw Snap;D - 70075862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 32A;DIN Rail;1 Pole;Screw Snap;D
70075862
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 32A;DIN Rail;1 Pole;Screw Snap;D 70075862
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 32A;DIN Rail;1 Pole;Screw Snap;D

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 32A;DIN Rail;1 Pole;Screw Snap;D

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1DU32L 1DU32L 1DU32L 70075862
Product Name Miniature Molded One Pole AC Case Circuit Breakers Circuit Breakers & Accessories ALTH Miniature Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 32A;DIN Rail;1 Pole;Screw Snap;D
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 32 amps 32 amps 32 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C2UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E075UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.7500 amps
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C13DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers