Advance Lifts, Inc. Double Long Lift Table PEWDL-5048

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PEWDL-5048 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PEWDL-5048
Double Long Lift Table PEWDL-5048
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with NC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEWDL-5048
Product Name Double Long Lift Table
Capacity 5000 lbs (2268 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 130 to 160 inch (3302 to 4064 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEWDL-12036 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Lift And Manual Turn Table - PM-2048 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Recessed Dock Lift - 4110 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Multi Stage Lift Table - MSL2-496 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 96 inch (2438 mm)
Width 38 inch (965 mm)
View Details