CAREL SpA Controller, Temperature, 1 Relay, Univ; Thermocouple Type Carel IR33V9MR20

Description
CONTROLLER, TEMPERATURE, 1 RELAY, UNIV; Thermocouple Type:J, K, Pt100; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:IR33 Series; RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, TEMPERATURE, 1 RELAY, UNIV; Thermocouple Type:J, K, Pt100; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:IR33 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Temperature, 1 Relay, Univ; Thermocouple Type Carel - 93T9424 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Temperature, 1 Relay, Univ; Thermocouple Type Carel
93T9424
Controller, Temperature, 1 Relay, Univ; Thermocouple Type Carel 93T9424
CONTROLLER, TEMPERATURE, 1 RELAY, UNIV; Thermocouple Type:J, K, Pt100; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:IR33 Series; RoHS Compliant: Yes

CONTROLLER, TEMPERATURE, 1 RELAY, UNIV; Thermocouple Type:J, K, Pt100; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:IR33 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 93T9424
Product Name Controller, Temperature, 1 Relay, Univ; Thermocouple Type Carel
Type J, K, Pt100
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details