Cardinal Tool Supply, Inc. Drill Press Vice CV-6

Description
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Mounted Standard Drill Press Vise has a 2.0 in throat depth and wide opening to level work quickly. 6 in Jaw sides are precision ground at a right angle to the parallels.
Description
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Mounted Standard Drill Press Vise has a 2.0 in throat depth and wide opening to level work quickly. 6 in Jaw sides are precision ground at a right angle to the parallels.

Suppliers

Company
Product
Description
Supplier Links
Drill Press Vice - CV-6 - Reid Supply
Norton Shores, MI, United States
Drill Press Vice
CV-6
Drill Press Vice CV-6
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Mounted Standard Drill Press Vise has a 2.0 in throat depth and wide opening to level work quickly. 6 in Jaw sides are precision ground at a right angle to the parallels.

Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting.


. Mounted Standard Drill Press Vise has a 2.0 in throat depth and wide opening to level work quickly. 6 in Jaw sides are precision ground at a right angle to the parallels.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vises
Product Number CV-6
Product Name Drill Press Vice
Vise Type Drill Press Vise
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 33.08 lbs (15 kg)
View Details
Ok-vise Clamp, Double Wedge - DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 1.61 to 2.2 inch (41 to 56 mm)
Weight 0.6064 lbs (0.2750 kg)
View Details
Vices - 8296145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.94 inch (100 mm)
View Details
4'' ReLock® 2-Station Vise with Hard Jaws - RWS4002HJ - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 4 inch (102 mm)
View Details