Jergens, Inc. 5" Heavy Duty Machine Vise JD550

Description
Jergens 5” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6” machine vises, making it easier to handle when the additional part capacity of a 6” vise is not needed. This versatile vise is equally at home on toolroom mills as it is on CNC production machines. Features, Benefits, & Product Specifications: Body Material: Stress Relieved 80,000 PSI Ductile Iron Flame hardened vise bed Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing facilitates ease of use even at high clamping force Includes heavy duty swivel handle Made in the U.S.A.
Request a Quote
Description
Jergens 5” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6” machine vises, making it easier to handle when the additional part capacity of a 6” vise is not needed. This versatile vise is equally at home on toolroom mills as it is on CNC production machines. Features, Benefits, & Product Specifications: Body Material: Stress Relieved 80,000 PSI Ductile Iron Flame hardened vise bed Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing facilitates ease of use even at high clamping force Includes heavy duty swivel handle Made in the U.S.A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5
Cleveland, OH, United States
5" Heavy Duty Machine Vise
JD550
5" Heavy Duty Machine Vise JD550
Jergens 5” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6” machine vises, making it easier to handle when the additional part capacity of a 6” vise is not needed. This versatile vise is equally at home on toolroom mills as it is on CNC production machines. Features, Benefits, & Product Specifications: Body Material: Stress Relieved 80,000 PSI Ductile Iron Flame hardened vise bed Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing facilitates ease of use even at high clamping force Includes heavy duty swivel handle Made in the U.S.A.

Jergens 5” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6” machine vises, making it easier to handle when the additional part capacity of a 6” vise is not needed. This versatile vise is equally at home on toolroom mills as it is on CNC production machines.
Features, Benefits, & Product Specifications:

  • Body Material: Stress Relieved 80,000 PSI Ductile Iron
  • Flame hardened vise bed
  • Hardened jaw plate
  • Movable jaw design resists lifting
  • Nickel plated lead screw for long life
  • Needle bearing facilitates ease of use even at high clamping force
  • Includes heavy duty swivel handle
  • Made in the U.S.A.
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number JD550
Product Name 5" Heavy Duty Machine Vise
Vise Type Machine / Mill Vise
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 2.2 inch (55.88 mm)
Jaw Width 2.5 inch (63.5 mm)
View Details
4
Specs
Specialty Jaws Soft Material Jaws
Weight 31 lbs (14.06 kg)
View Details
Quick-Loc™ 96mm Mount - QL-DV28.6-96 - Jergens, Inc.
Specs
Weight 7.6 lbs (3.45 kg)
View Details
Short 6
Specs
Specialty Jaws Soft Material Jaws
Weight 46.3 lbs (21 kg)
View Details