Carclo Technical Plastics Optics - Lenses 10196

Description
LENS CLEAR 31-45DEG WIDE SNAP-IN
Request a Quote Datasheet
Description
LENS CLEAR 31-45DEG WIDE SNAP-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1066-1015-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1015-ND
Optics - Lenses 1066-1015-ND
LENS CLEAR 31-45DEG WIDE SNAP-IN

LENS CLEAR 31-45DEG WIDE SNAP-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10196
LED Lighting Lenses 10196
LED Lighting Lenses Optic, Wide Frosted

LED Lighting Lenses Optic, Wide Frosted

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1066-1015-ND 10196
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707680 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8324 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213580-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details